Sandvik AB Drill Bit 018044

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #44 DRILL DIAMETER - DECIMAL .086 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #44 DRILL DIAMETER - DECIMAL .086 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018044 - Sandvik AB
Sandviken, Sweden
Drill Bit
018044
Drill Bit 018044
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #44 DRILL DIAMETER - DECIMAL .086 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #44
  • DRILL DIAMETER - DECIMAL .086
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018044
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #44
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Hole Saw - 31868 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 3 - 2F RH CARBIDE - 0235T01007503 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details