Sandvik AB Drill Bit 016457

Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016457 - Sandvik AB
Sandviken, Sweden
Drill Bit
016457
Drill Bit 016457
" JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 93 MM OVERALL LENGTH 57 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 93 MM OVERALL LENGTH
  • 57 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.7 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5.7 MM
  • DRILL DIAMETER IN MM 5.7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016457
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.224 inch (5.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bits - 213427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.114 inch (2.9 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Ltr B Carbide Jobber Drill with Composite Tip - 220-2380
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711507-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details