Sandvik AB Drill Bit 016361

Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
Description
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016361 - Sandvik AB
Sandviken, Sweden
Drill Bit
016361
Drill Bit 016361
" JOBBERS LENGTH SPLIT POINT TYPE HSCO MATERIAL 43 MM OVERALL LENGTH 20 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.65 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 1.65 MM DRILL DIAMETER IN MM 1.65 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "

"

  • JOBBERS LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 43 MM OVERALL LENGTH
  • 20 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.65 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • CUT MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1.65 MM
  • DRILL DIAMETER IN MM 1.65
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2ACO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016361
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.065 inch (1.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Hole Saw - 31558 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0337T00403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details