Sandvik AB Drill Bit 016257

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 38 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 38 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016257 - Sandvik AB
Sandviken, Sweden
Drill Bit
016257
Drill Bit 016257
" JOBBERS LENGTH TYPE HSS MATERIAL 38 MM OVERALL LENGTH 16 MM FLUTE LENGTH STRAIGHT SHANK TYPE 1.25 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 1.25 MM DRILL DIAMETER IN MM 1.25 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 38 MM OVERALL LENGTH
  • 16 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 1.25 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 1.25 MM
  • DRILL DIAMETER IN MM 1.25
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016257
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.049 inch (1.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Ltr I Carbide Jobber Drill with Composite Tip - 220-2720
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Stepped Cone Drill - 36018 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.382 inch (? to 9.7 mm)
View Details