Sandvik AB Drill Bit 016075

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.5 MM DRILL DIAMETER IN MM 7.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.5 MM DRILL DIAMETER IN MM 7.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016075 - Sandvik AB
Sandviken, Sweden
Drill Bit
016075
Drill Bit 016075
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.5 MM DRILL DIAMETER IN MM 7.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 109 MM OVERALL LENGTH
  • 69 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 7.5 MM
  • DRILL DIAMETER IN MM 7.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016075
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.295 inch (7.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details