Sandvik AB Drill Bit 016073

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.3 MM DRILL DIAMETER IN MM 7.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.3 MM DRILL DIAMETER IN MM 7.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016073 - Sandvik AB
Sandviken, Sweden
Drill Bit
016073
Drill Bit 016073
" JOBBERS LENGTH TYPE HSS MATERIAL 109 MM OVERALL LENGTH 69 MM FLUTE LENGTH STRAIGHT SHANK TYPE 7.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 7.3 MM DRILL DIAMETER IN MM 7.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 109 MM OVERALL LENGTH
  • 69 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 7.3 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 7.3 MM
  • DRILL DIAMETER IN MM 7.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016073
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.287 inch (7.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-8910 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details