Sandvik AB Drill Bit 016052

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 86 MM OVERALL LENGTH 52 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.2 MM DRILL DIAMETER IN MM 5.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 86 MM OVERALL LENGTH 52 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.2 MM DRILL DIAMETER IN MM 5.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016052 - Sandvik AB
Sandviken, Sweden
Drill Bit
016052
Drill Bit 016052
" JOBBERS LENGTH TYPE HSS MATERIAL 86 MM OVERALL LENGTH 52 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.2 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 5.2 MM DRILL DIAMETER IN MM 5.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 86 MM OVERALL LENGTH
  • 52 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.2 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 5.2 MM
  • DRILL DIAMETER IN MM 5.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016052
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.205 inch (5.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details