Sandvik AB Drill Bit 015821

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015821 - Sandvik AB
Sandviken, Sweden
Drill Bit
015821
Drill Bit 015821
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015821
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details