Sandvik AB Drill Bit 015609

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER I DRILL DIAMETER - DECIMAL .272 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER I DRILL DIAMETER - DECIMAL .272 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015609 - Sandvik AB
Sandviken, Sweden
Drill Bit
015609
Drill Bit 015609
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER I DRILL DIAMETER - DECIMAL .272 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER I
  • DRILL DIAMETER - DECIMAL .272
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015609
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation I
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 126697 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
8pc Forstner Bit Set - A9FS8 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
Diameter 0.250 to 1.375 inch (6.3 to 34.9 mm)
View Details