Sandvik AB Drill Bit 015607

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER G DRILL DIAMETER - DECIMAL .261 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER G DRILL DIAMETER - DECIMAL .261 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015607 - Sandvik AB
Sandviken, Sweden
Drill Bit
015607
Drill Bit 015607
" JOBBERS LENGTH TYPE HSS MATERIAL 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER G DRILL DIAMETER - DECIMAL .261 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER G
  • DRILL DIAMETER - DECIMAL .261
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015607
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation G
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - 53119 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.359 inch (9.1 mm)
View Details
2 suppliers
3/8 X 3/8 X 1 X 4 - 2F RH CARBIDE - 0235T20610004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details