Sandvik AB Drill Bit 015603

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015603 - Sandvik AB
Sandviken, Sweden
Drill Bit
015603
Drill Bit 015603
" JOBBERS LENGTH TYPE HSS MATERIAL 4 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER C DRILL DIAMETER - DECIMAL .242 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2-3/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER C
  • DRILL DIAMETER - DECIMAL .242
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015603
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation C
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saw - 31544 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0314T00403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details