Sandvik AB Drill Bit 015315

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015315 - Sandvik AB
Sandviken, Sweden
Drill Bit
015315
Drill Bit 015315
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER O DRILL DIAMETER - DECIMAL .316 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 3-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER O
  • DRILL DIAMETER - DECIMAL .316
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015315
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation O
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.240 inch (6.1 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Hole Saw - 31510 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/4 X 1/4 X 3/8 X 2 - 3F RH - 0314T60403752 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details