The SanDisk High Endurance SDSDQEB-032G is a microSD card designed for continuous video buffering in connected home applications such as DVR and smart security cameras. It has a capacity of 32GB, uses X2 (eMLC) NAND flash technology, supports sequential write speeds up to 240 Mbps and read speeds up to 400 Mbps, and is rated for -0°C to 85°C operating temperature. The card provides up to 896 TBW endurance, features a health status monitor, host lock, and secure firmware update. It is compliant with SD and microSD standards.
Memory Cards 32GB High Endurance DVR MicroSD Card Product overview: SDSDQEB-032G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SDSDQEB-032G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 501-SDSDQEB-032G |
| Product Name | 32GB Memory IC and Storage Component |