SanDisk Corp. Custom Parts - Custom Parts (S - T) - SDSDQAD-032G SDSDQAD-032G

Description
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124654-SDSDQAD-032G Operating Supply Voltage: 3.3 V Density: 256 Gb Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124654-SDSDQAD-032G Operating Supply Voltage: 3.3 V Density: 256 Gb Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SDSDQAD-032G - 1124654-SDSDQAD-032G - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SDSDQAD-032G
1124654-SDSDQAD-032G
Custom Parts - Custom Parts (S - T) - SDSDQAD-032G 1124654-SDSDQAD-032G
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124654-SDSDQAD-032G Operating Supply Voltage: 3.3 V Density: 256 Gb Number of Pins: 8 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Socket RoHS: Compliant Min Operating Temperature: -25 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C

Manufacturer: SanDisk
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124654-SDSDQAD-032G
Operating Supply Voltage: 3.3 V
Density: 256 Gb
Number of Pins: 8
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1124654-SDSDQAD-032G
Product Name Custom Parts - Custom Parts (S - T) - SDSDQAD-032G
Unlock Full Specs
to access all available technical data