Manufacturer: SanDisk
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035817-SDSDQAD-016G
Operating Supply Voltage: 3.3 V
Density: 128 Gb
Number of Pins: 8
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SDSDQAD-016GSDSDQAD0
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Socket
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035817-SDSDQAD-016G |
| Product Name | OEM Parts - OEM Parts ( S ) - SDSDQAD-016G |