Manufacturer: SanDisk
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960116-SDSDQAB-016G
Operating Supply Voltage: 3.3 V
Density: 128 Gb
Number of Pins: 8
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Socket
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960116-SDSDQAB-016G |
| Product Name | OEM Parts - OEM Parts ( S ) - SDSDQAB-016G |