SanDisk SDSDEB-016G is a 16GB SD memory card designed for write-intensive applications such as surveillance, industrial gateways, and data logging. It uses X1 (SLC) NAND flash technology and supports up to 800TBW endurance. The card operates from -25°C to 85°C with a core and I/O voltage of 3.3V and supports smart features including Health Status Monitor, Host Lock, Programmable Identifier String, and Secure Firmware Update. It has a sequential write performance of up to 50 MB/s and read performance of up to 50 MB/s.
Memory Cards 16GB High Endurance DVR SD Card WD/SD Product overview: SDSDEB-016G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-SDSDEB-016G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 501-SDSDEB-016G |
| Product Name | 16GB Memory IC and Storage Component |