The SanDisk iNAND 8521 Embedded Flash Drive is a UFS 2.1 storage solution designed for mobile and thin-and-light compute devices, offering high-speed data transfer and energy efficiency. It is available in a 11.5x13x1.0mm package with capacities up to 256GB; the 32GB variant (SDINDDH4-32G) uses 3D NAND technology and a 2-lane UFS 2.1 interface with HS-G3 speed grade. Features include Field Firmware Upgrade, Health and diagnostic reporting, Secure Write Protection, and 5th Gen SmartSLC technology. The device is fully integrated with Western Digital's UFS controller, firmware, and assembly design.
Universal Flash Storage - UFS 32GB iNAND 8521 UFS 2.1 WD/SD Product overview: SDINDDH4-32G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32GB, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-SDINDDH4-32G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 500-SDINDDH4-32G |
| Product Name | 32GB Memory IC and Storage Component |
| Memory Category | Flash |