SanDisk Corp. Memory - SDINB1-2048 SDINB1-2048

Description
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184190-SDINB1-2048 Memory Type: FLASH, NAND Interface: SD, SPI, Serial Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184190-SDINB1-2048 Memory Type: FLASH, NAND Interface: SD, SPI, Serial Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - SDINB1-2048 - 1184190-SDINB1-2048 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDINB1-2048
1184190-SDINB1-2048
Memory - SDINB1-2048 1184190-SDINB1-2048
Manufacturer: SanDisk Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184190-SDINB1-2048 Memory Type: FLASH, NAND Interface: SD, SPI, Serial Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: SanDisk
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184190-SDINB1-2048
Memory Type: FLASH, NAND
Interface: SD, SPI, Serial
Categories: Memory
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now
Memory IC and Storage Component - 2020-SDINB1-2048 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-SDINB1-2048
Memory IC and Storage Component 2020-SDINB1-2048
IC FLASH 16GBIT 56BGA Product overview: SDINB1-2048 from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SDINB1-2048 can be used for catalog matching and distributor lookup.

IC FLASH 16GBIT 56BGA Product overview: SDINB1-2048 from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-SDINB1-2048 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1184190-SDINB1-2048 2020-SDINB1-2048
Product Name Memory - SDINB1-2048 Memory IC and Storage Component
Memory Category Flash; FLASH, NAND Flash; FLASH, , NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL032P0XMFA013CT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
6 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details