SanDisk Corp. Integrated Circuits(ICs) SDIN2C2-2G

Description
Manufacturer: SanDisk Win Source Part Number: 142415-SDIN2C2-2G Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TA) Speed: 50MHz Package: 169-FBGA Manufacturer Device Package: 169-BGA (12x16) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: SD/SPI Serial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SanDisk Win Source Part Number: 142415-SDIN2C2-2G Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TA) Speed: 50MHz Package: 169-FBGA Manufacturer Device Package: 169-BGA (12x16) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: SD/SPI Serial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 142415-SDIN2C2-2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
142415-SDIN2C2-2G
Integrated Circuits(ICs) 142415-SDIN2C2-2G
Manufacturer: SanDisk Win Source Part Number: 142415-SDIN2C2-2G Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TA) Speed: 50MHz Package: 169-FBGA Manufacturer Device Package: 169-BGA (12x16) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 16G (2G x 8) Interface: SD/SPI Serial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: SanDisk
Win Source Part Number: 142415-SDIN2C2-2G
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -25°C ~ 85°C (TA)
Speed: 50MHz
Package: 169-FBGA
Manufacturer Device Package: 169-BGA (12x16)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 16G (2G x 8)
Interface: SD/SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SDIN2C2-2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SDIN2C2-2G
Memory IC and Storage Component 774-SDIN2C2-2G
Flash Memory Drive, CMOS, PBGA169, 12 X 16 MM, 1.20 MM HEIGHT, 0.50 MM PITCH, FBGA-169 Product overview: SDIN2C2-2G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2C2-2G can be used for catalog matching and distributor lookup.

Flash Memory Drive, CMOS, PBGA169, 12 X 16 MM, 1.20 MM HEIGHT, 0.50 MM PITCH, FBGA-169 Product overview: SDIN2C2-2G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2C2-2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 142415-SDIN2C2-2G 774-SDIN2C2-2G
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; FLASH - NAND Flash; FLASH, , NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details