SanDisk Corp. 50MHZ Memory IC and Storage Component SDIN2B2-4G

Description
IC FLASH 32GBIT 50MHZ 169BGA Product overview: SDIN2B2-4G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2B2-4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32GBIT 50MHZ 169BGA Product overview: SDIN2B2-4G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2B2-4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHZ Memory IC and Storage Component - 774-SDIN2B2-4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHZ Memory IC and Storage Component
774-SDIN2B2-4G
50MHZ Memory IC and Storage Component 774-SDIN2B2-4G
IC FLASH 32GBIT 50MHZ 169BGA Product overview: SDIN2B2-4G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2B2-4G can be used for catalog matching and distributor lookup.

IC FLASH 32GBIT 50MHZ 169BGA Product overview: SDIN2B2-4G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDIN2B2-4G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 130556-SDIN2B2-4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
130556-SDIN2B2-4G
Integrated Circuits(ICs) 130556-SDIN2B2-4G
Manufacturer: SanDisk Win Source Part Number: 130556-SDIN2B2-4G Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TA) Speed: 50MHz Package: 169-FBGA Manufacturer Device Package: 169-BGA (12x18) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 32G (4G x 8) Interface: SD/SPI Serial Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: SanDisk
Win Source Part Number: 130556-SDIN2B2-4G
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -25°C ~ 85°C (TA)
Speed: 50MHz
Package: 169-FBGA
Manufacturer Device Package: 169-BGA (12x18)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 32G (4G x 8)
Interface: SD/SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-SDIN2B2-4G 130556-SDIN2B2-4G
Product Name 50MHZ Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH, , NAND Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11DHB02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers