SanDisk Corp. Integrated Circuits(ICs) SDED7-512M-NAT

Description
Manufacturer: SanDisk Win Source Part Number: 125380-SDED7-512M-NA T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (10x14) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 4G (512M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SanDisk Win Source Part Number: 125380-SDED7-512M-NA T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (10x14) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 4G (512M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 125380-SDED7-512M-NAT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
125380-SDED7-512M-NAT
Integrated Circuits(ICs) 125380-SDED7-512M-NAT
Manufacturer: SanDisk Win Source Part Number: 125380-SDED7-512M-NA T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (10x14) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 4G (512M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: SanDisk
Win Source Part Number: 125380-SDED7-512M-NAT
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 115-FBGA
Manufacturer Device Package: 115-BGA (10x14)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 4G (512M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-SDED7-512M-NAT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SDED7-512M-NAT
Memory IC and Storage Component 774-SDED7-512M-NAT
IC Flash 4GBIT 115BGA Product overview: SDED7-512M-NAT from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-512M-NAT can be used for catalog matching and distributor lookup.

IC Flash 4GBIT 115BGA Product overview: SDED7-512M-NAT from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-512M-NAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 125380-SDED7-512M-NAT 774-SDED7-512M-NAT
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; FLASH - NAND Flash; FLASH, , NAND
Unlock Full Specs
to access all available technical data

Similar Products

SMD Memory IC and Storage Component - 2020-MSP14LV640-E1-TJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers