SanDisk Corp. Memory IC and Storage Component SDED7-256M-N9Y

Description
Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9Y from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9Y from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SDED7-256M-N9Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SDED7-256M-N9Y
Memory IC and Storage Component 774-SDED7-256M-N9Y
Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9Y from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9Y can be used for catalog matching and distributor lookup.

Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9Y from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 211553-SDED7-256M-N9Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211553-SDED7-256M-N9Y
Integrated Circuits(ICs) 211553-SDED7-256M-N9Y
Manufacturer: SanDisk Win Source Part Number: 211553-SDED7-256M-N9 Y Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (9x12) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 2G (256M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: SanDisk
Win Source Part Number: 211553-SDED7-256M-N9Y
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 115-FBGA
Manufacturer Device Package: 115-BGA (9x12)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 2G (256M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-SDED7-256M-N9Y 211553-SDED7-256M-N9Y
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; FLASH, , NAND Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8730 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type LCC
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers