SanDisk Corp. Integrated Circuits(ICs) SDED7-256M-N9T

Description
Manufacturer: SanDisk Win Source Part Number: 145026-SDED7-256M-N9 T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (9x12) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 2G (256M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SanDisk Win Source Part Number: 145026-SDED7-256M-N9 T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (9x12) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 2G (256M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 145026-SDED7-256M-N9T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
145026-SDED7-256M-N9T
Integrated Circuits(ICs) 145026-SDED7-256M-N9T
Manufacturer: SanDisk Win Source Part Number: 145026-SDED7-256M-N9 T Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -25°C ~ 85°C (TA) Package: 115-FBGA Manufacturer Device Package: 115-BGA (9x12) Operating Supply Voltage: 1.65 V ~ 1.95 V Format - Memory: FLASH Memory Type: FLASH - NAND Memory Size: 2G (256M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: SanDisk
Win Source Part Number: 145026-SDED7-256M-N9T
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 115-FBGA
Manufacturer Device Package: 115-BGA (9x12)
Operating Supply Voltage: 1.65 V ~ 1.95 V
Format - Memory: FLASH
Memory Type: FLASH - NAND
Memory Size: 2G (256M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SDED7-256M-N9T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SDED7-256M-N9T
Memory IC and Storage Component 774-SDED7-256M-N9T
Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9T from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9T can be used for catalog matching and distributor lookup.

Flash Memory Drive, CMOS, PBGA115, 12 X 9 MM, 1.20 MM HEIGHT, FBGA-115 Product overview: SDED7-256M-N9T from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SDED7-256M-N9T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 145026-SDED7-256M-N9T 774-SDED7-256M-N9T
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; FLASH - NAND Flash; FLASH, , NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256L35YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details