The Western Digital PC SN810 NVMe™ SSD, part number SDCPNRY-512G, is a 512GB M.2 2280 solid-state drive based on the PCIe® Gen4 x4 NVMe™ interface, designed for high-performance client computing applications. It features sequential read speeds up to 6,000 MB/s and sequential write speeds up to 4,000 MB/s, with random read and write performance up to 750K and 630K IOPS respectively. The drive offers 300 TBW endurance and operates with an average active power of 200 mW. It conforms to the M.2 2280 form factor, measuring 22mm in width, 80mm in length, and up to 2.38mm in thickness. The device is certified to Windows® HCK, Windows HLK, FCC, UL, TUV, KCC, BSMI, VCCI, and C-Tick standards, and carries a 5-year limited warranty.
Solid State Drives - SSD 512GB - 3.3V Client SSD Product overview: SDCPNRY-512G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, 3.3V, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SDCPNRY-512G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SDCPNRY-512G |
| Product Name | 512GB 3.3V Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |