The Western Digital IX SN530 NVMe industrial-grade SSD in M.2 2230 form factor with 512 GB capacity is designed for demanding industrial and autonomous driving applications, operating reliably from -40°C to +85°C. It uses 96-layer TLC 3D NAND flash, supports PCIe Gen3 x4 NVMe v1.4, and delivers sequential read up to 2,400 MB/s and sustained write up to 280 MB/s, with random read up to 310K IOPS and random write up to 150K IOPS. The drive features DRAMless architecture with Host Memory Buffer (HMB) support, end-to-end data protection, wear leveling, and TCG Pyrite security. It has a projected endurance of 1,300 TBW, a mean time to failure of 3,000,000 hours, and complies with FCC, CE, UL, TUV, BSMI, KCC, RCM, Morocco, VCCI, and CAN ICES-3(B)/NMB-3(B) standards. Dimensions are 22 mm width × 30 mm length × 2.38 mm maximum thickness, weighing 3.2 ± 0.5 grams.
Solid State Drives - SSD 512 GB Product overview: SDBPTPZ-512G-XI from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SDBPTPZ-512G-XI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SDBPTPZ-512G-XI |
| Product Name | 512 GB Memory IC and Storage Component |