The Western Digital PC SA530 3D NAND SATA SSD is a 512GB M.2 2280 solid-state drive with a SATA 6 Gb/s interface, delivering sequential read speeds up to 560 MB/s and sequential write speeds up to 530 MB/s, with random read performance up to 95K IOPS and random write up to 84K IOPS. It features 200 TBW endurance, operates at 0°C to 70°C, and includes TCG OPAL 2.01 encryption and password protection. Power consumption averages 52 mW during active use, with DEVSLP power as low as 5-7 mW. The drive is certified for FCC, UL, TUV, KC, BSMI, VCCI, and Morocco standards and carries a 5-year limited warranty.
Solid State Drives - SSD 512GB M.2 2280 SATA 512GB M.2 2280 SATA Product overview: SDATN8Y-512G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SDATN8Y-512G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SDATN8Y-512G |
| Product Name | 512GB Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |