The Western Digital PC SN520 NVMe SSD, model SDAPTUW-128G, is a 128GB storage device in an M.2 2230 form factor with a PCIe Gen3 x2 interface, designed for IoT and embedded applications requiring low power and compact size. It offers sequential read speeds up to 1,500 MB/s and sequential write speeds up to 800 MB/s, with an endurance of 100 TBW. The device operates at 3.3 V, with an average active power of 75 mW and a sleep power of 2.5 mW. Physical dimensions are 22 mm width by 30 mm length with a maximum thickness of 2.38 mm, weighing 3.5 g ±1 g. It supports operating temperatures from 0°C to 70°C and is certified for FCC, UL, TUV, KCC, BSMI, VCCI, and C-Tick. The product includes a five-year limited warranty.
Solid State Drives - SSD 128 GB - 3.3 V PCIe M.2 2230 128GB Product overview: SDAPTUW-128G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128 GB, 3.3 V, 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128 GB, 3.3 V, 128GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SDAPTUW-128G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SDAPTUW-128G |
| Product Name | 128 GB 3.3 V 128GB Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |