The Western Digital PC SN720 NVMe SSD, part number SDAPNTW-256G, is a 256GB M.2 2280 solid-state drive designed for IoT and embedded applications requiring high performance and low power. It operates over a PCIe Gen3 x4 NVMe v1.3 interface with sequential read speeds up to 3,000 MB/s and sequential write speeds up to 1,600 MB/s. Endurance is rated at 200 TBW, with peak power of 2.8 A and average active power of 110 mW at 3.3 V. The device supports operating temperatures from 0°C to 70°C, and includes certifications for FCC, UL, TUV, KCC, BSMI, VCCI, and C-Tick. It comes with a 5-year limited warranty and has physical dimensions of 22mm width, 80mm length, and 2.38mm maximum thickness.
Solid State Drives - SSD 256 GB - 3.3 V PCIe M.2 2280 256GB Product overview: SDAPNTW-256G from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256 GB, 3.3 V, 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256 GB, 3.3 V, 256GB, Memory IC and Storage Component, SSDs, HDDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 503-SDAPNTW-256G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 503-SDAPNTW-256G |
| Product Name | 256 GB 3.3 V 256GB Memory IC and Storage Component |
| Operating Temperature | 0 C (32 F) |