FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 69-FBGA (9x12)
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 30ns 69-FBGA (9x12)
Manufacturer: SanDisk
Win Source Part Number: 023166-MD8832-D1G-V1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 30ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 69-FBGA (9x12)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
IC FLASH 1G PARALLEL 69FBGA Product overview: MD8832-D1G-V18-X-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MD8832-D1G-V18-X
FLASH - NAND Memory IC 1Gbit Parallel 30 ns 69-FBGA (9x12)
IC FLASH 1GBIT PARALLEL 69FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 585-1148-1-ND | 023166-MD8832-D1G-V18-X-P | 774-MD8832-D1G-V18-X-P | MD8832-D1G-V18-X-P | MD8832-D1G-V18-X-P |
| Product Name | Memory | Memory - Flash - MD8832-D1G-V18-X-P | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; FLASH, , NAND | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 69-FBGA | BGA; 69-FBGA (9x12) | BGA; FBGA | BGA; 69-FBGA | BGA |