The iDiskOnChip (iDOC) MD1170-D128-P is a 128MB NAND flash storage device with an IDE interface, designed for embedded systems requiring reliable data storage without a host driver. It features a 40-pin IDE connector in a horizontal, right-oriented alignment and operates at 5V (±10%) or 3.3V (±5%). The device supports PIO-4 and DMA-2 modes, with read and write transfer rates of 5 MB/sec and 4 MB/sec respectively. It includes wear-leveling for up to 2 million write/erase cycles and Reed-Solomon ECC for error correction. Operating temperature ranges from 0°C to +70°C, with storage temperatures from -40°C to +70°C. Mechanical dimensions are 55.0 x 30.4 x 9.1 mm including the shell. The device complies with the ATA-4 standard and is RoHS-compliant.
MEMORY CARD FLASH 128MB Product overview: MD1170-D128-P from SanDisk is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-MD1170-D128-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 501-MD1170-D128-P |
| Product Name | 128MB Memory IC and Storage Component |
| Memory Category | Flash; FLASH, |