SAMYOUNG ELECTRONICS CO., LTD. 10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS HXB50VB10M6.3*7 2.5TP

Description
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Description
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Suppliers

Company
Product
Description
Supplier Links
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS - 16009-HXB50VB10M6.3*7 2.5TP - Utmel Electronic Limited
Hong Kong, China
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
16009-HXB50VB10M6.3*7 2.5TP
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS 16009-HXB50VB10M6.3*7 2.5TP
10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Capacitors
Product Number 16009-HXB50VB10M6.3*7 2.5TP
Product Name 10uF -40℃~+105℃ 50V 6.3mm 7mm 350mΩ@100kHz 2.5mm ±20% 260mA@100kHz 2000hrs@105℃ Straight,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details