Manufacturer: Samwha
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157295-SC1H226M6L00
Voltage Rating: 50 V
Capacitance: 22 µF
Tolerance: 20 %
Height: 5 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Life (Hours): 1000 hours
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157295-SC1H226M6L005VR |
| Product Name | Custom Parts - Custom Parts (S - T) - SC1H226M6L005VR |