Samtech, Inc. Headers, Receptacles, Female Sockets YTE-115-03-S-Q-340

Description
2.00 MM FLEXYZ HIGH-DENSITY ELEV
Request a Quote Datasheet
Description
2.00 MM FLEXYZ HIGH-DENSITY ELEV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 612-YTE-115-03-S-Q-340-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
612-YTE-115-03-S-Q-340-ND
Headers, Receptacles, Female Sockets 612-YTE-115-03-S-Q-340-ND
2.00 MM FLEXYZ HIGH-DENSITY ELEV

2.00 MM FLEXYZ HIGH-DENSITY ELEV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-YTE-115-03-S-Q-340-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
3A Electronic Connector - 316-103673-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details