Samtech, Inc. Headers, Male Pins TSW-122-08-T-D

Description
"Connector Header Through Hole 44 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 44 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TSW-122-08-T-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TSW-122-08-T-D-ND
Headers, Male Pins 612-TSW-122-08-T-D-ND
"Connector Header Through Hole 44 position 0.100"" (2.54mm)"

"Connector Header Through Hole 44 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TSW-122-08-T-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - A114645-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
3 suppliers
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-012-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details