Samtech, Inc.
Headers, Male Pins
TSW-101-17-S-D
Description
CONN HEADER VERT 2POS
Request a Quote
Email Supplier
Datasheet
Description
CONN HEADER VERT 2POS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
TSW-101-17-S-D-ND |
|
Product Name
|
Headers, Male Pins |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Through Hole, Right Angle
View Details
Connector Type
2.4mm Connector; 2.4mm Female
Gender
Female / Jack
Frequency
0.000 to 50.000 GHz
View Details
Keystone Electronics Corp.
Mounting
Through Hole, Right Angle
View Details
3 suppliers
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details