Samtech, Inc. Headers, Male Pins TSW-101-08-L-Q-RA

Description
Connector Header Through Hole, Right Angle 2 position
Request a Quote Datasheet
Description
Connector Header Through Hole, Right Angle 2 position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TSW-101-08-L-Q-RA-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
TSW-101-08-L-Q-RA-ND
Headers, Male Pins TSW-101-08-L-Q-RA-ND
Connector Header Through Hole, Right Angle 2 position

Connector Header Through Hole, Right Angle 2 position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number TSW-101-08-L-Q-RA-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22056-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details