Samtech, Inc. Headers, Male Pins TMMH-131-01-T-D

Description
"Connector Header Through Hole 62 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 62 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TMMH-131-01-T-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TMMH-131-01-T-D-ND
Headers, Male Pins 612-TMMH-131-01-T-D-ND
"Connector Header Through Hole 62 position 0.079"" (2.00mm)"

"Connector Header Through Hole 62 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TMMH-131-01-T-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11157-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98022-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details