Samtech, Inc. Headers, Male Pins TMM-124-03-SM-D

Description
"Connector Header Through Hole 48 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 48 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TMM-124-03-SM-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TMM-124-03-SM-D-ND
Headers, Male Pins 612-TMM-124-03-SM-D-ND
"Connector Header Through Hole 48 position 0.079"" (2.00mm)"

"Connector Header Through Hole 48 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TMM-124-03-SM-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details