Samtech, Inc. Headers, Male Pins TMM-111-01-L-D-SM

Description
"Connector Header Surface Mount 22 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 22 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TMM-111-01-L-D-SM-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TMM-111-01-L-D-SM-ND
Headers, Male Pins 612-TMM-111-01-L-D-SM-ND
"Connector Header Surface Mount 22 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 22 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TMM-111-01-L-D-SM-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-054546-E-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details