Samtech, Inc. Headers, Male Pins TFM-150-01-S-D

Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote
Description
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TFM-150-01-S-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
TFM-150-01-S-D-ND
Headers, Male Pins TFM-150-01-S-D-ND
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

"Connector Header Through Hole 100 position 0.050"" (1.27mm)"

Buy Now

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number TFM-150-01-S-D-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug
Termination Through Hole
View Details
3A Electronic Connector - 316-103906-6 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details