Samtech, Inc. Headers, Male Pins TEM-130-02-03.0-H-D-WT

Description
"Connector Header Surface Mount 60 position 0.031"" (0.80mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 60 position 0.031"" (0.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TEM-130-02-03.0-H-D-WT-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 60 position 0.031"" (0.80mm)"

"Connector Header Surface Mount 60 position 0.031"" (0.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TEM-130-02-03.0-H-D-WT-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details