Samtech, Inc. Rectangular Cable Assemblies TCSD-20-D-02.00-01-F-N

Description
"40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet
Description
"40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - SAM15308-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
SAM15308-ND
Rectangular Cable Assemblies SAM15308-ND
"40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00"")"

"40 Position Cable Assembly Rectangular Socket to Socket 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number SAM15308-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/502-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details