USB - mini B Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | SAM9977-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Connector Type | USB - mini B |
| Gender | Female / Jack |
| Mounting | Panel Mount, Through Hole, Right Angle |