Samtech, Inc. Headers, Receptacles, Female Sockets SMS-108-02-G-S

Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SAM15268-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SAM15268-ND
Headers, Receptacles, Female Sockets SAM15268-ND
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SAM15268-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-104112-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers