Samtech, Inc. Headers, Receptacles, Female Sockets SFM-140-L2-S-D-K

Description
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SFM-140-L2-S-D-K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SFM-140-L2-S-D-K-ND
Headers, Receptacles, Female Sockets SFM-140-L2-S-D-K-ND
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SFM-140-L2-S-D-K-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1968-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - A123191-ND - DigiKey
Specs
Connector Type Type N; Housing for Male Pins
Mounting Through Hole
Contact Pitch 7.49 mm (0.2950 inch)
View Details
4 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details