Samtech, Inc. Headers, Receptacles, Female Sockets SFM-135-T2-S-D-A-P

Description
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SFM-135-T2-S-D-A-P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SFM-135-T2-S-D-A-P-ND
Headers, Receptacles, Female Sockets SFM-135-T2-S-D-A-P-ND
"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SFM-135-T2-S-D-A-P-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-054528-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10200400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details