Samtech, Inc. Rectangular Cable Assemblies SEAC-030-10-06.0-TU-TU

Description
"300 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"300 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 612-SEAC-030-10-06.0-TU-TU-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
612-SEAC-030-10-06.0-TU-TU-ND
Rectangular Cable Assemblies 612-SEAC-030-10-06.0-TU-TU-ND
"300 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"

"300 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-SEAC-030-10-06.0-TU-TU-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details