Samtech, Inc. Rectangular Cable Assemblies S2SD-15-24C-L-11.82-SR

Description
2.00 MM TIGER EYE DOUBLE ROW DIS
Request a Quote Datasheet
Description
2.00 MM TIGER EYE DOUBLE ROW DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 612-S2SD-15-24C-L-11.82-SR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
612-S2SD-15-24C-L-11.82-SR-ND
Rectangular Cable Assemblies 612-S2SD-15-24C-L-11.82-SR-ND
2.00 MM TIGER EYE DOUBLE ROW DIS

2.00 MM TIGER EYE DOUBLE ROW DIS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 612-S2SD-15-24C-L-11.82-SR-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details