Samtech, Inc. Headers, Receptacles, Female Sockets RSM-108-02-T-D

Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 612-RSM-108-02-T-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
612-RSM-108-02-T-D-ND
Headers, Receptacles, Female Sockets 612-RSM-108-02-T-D-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Tin"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-RSM-108-02-T-D-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11067-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A54200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details